Molex Flat Flex Ribbon Jumpers, Cables 153660438

Description
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet
Description
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0153660438-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0153660438-ND
Flat Flex Ribbon Jumpers, Cables 900-0153660438-ND
"40 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

"40 Position FFC, FPC Cable 0.020"" (0.50mm) 7.000"" (177.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0153660438-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SP-292-MM-60-LP - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
Power, Line Cables and Extension Cords - 312041-01-ND - DigiKey
Specs
Cable Length 6.56 ft (19.99 dm)
Connector Type NEMA 5-15P
Standards / Certifications CSA Mark; UL Recognized Component Mark (US and Canadian); CSA, UL
View Details
Cable Connector Assembly 0.5M PVC M12 RAL-005-002 -  - Sensata Technologies
Specs
Connector Type M12
View Details