Qualtek Electronics Corp. Power, Line Cables and Extension Cords 312041-01

Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet
Description
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power, Line Cables and Extension Cords - 312041-01-ND - DigiKey
Thief River Falls, MN, United States
Power, Line Cables and Extension Cords
312041-01-ND
Power, Line Cables and Extension Cords 312041-01-ND
6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

6.56' (2.00m) Power Cord Black NEMA 5-15P To IEC 320-C13 SJT

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 312041-01-ND
Product Name Power, Line Cables and Extension Cords
Cable Length 6.56 ft (19.99 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Power, Line Cables and Extension Cords - 2243-2035KK2-BK-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.56 ft (19.99 dm)
Rated Temperature -20 to 105 C (-4 to 221 F)
View Details
Stability Cables - SF-24292-MM36LP - Maury Microwave
Specs
Application RF
Connector Type 2.4mm
View Details
DVI-A (12+5) Male to VGA HD 15 Male, Black color, 28/28/28AWG, 10FT Length - 1321021-10 - Qualtek Electronics Corp.
Specs
Application Computer
Product Type DVI Cable
Cable Length 10 ft (30.48 dm)
View Details
Sensor Connector, M23, Rcpt, 12Pos Rohs Compliant Sensata/bei Sensors - 75AJ3563 - Newark, An Avnet Company
Specs
Product Type ATA / SATA
Standards / Certifications RoHS
View Details