Molex Flat Flex Ribbon Jumpers, Cables 152680208

Description
"14 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"
Request a Quote Datasheet
Description
"14 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152680208-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152680208-ND
Flat Flex Ribbon Jumpers, Cables 0152680208-ND
"14 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"

"14 Position FFC, FPC Cable 0.049"" (1.25mm) 10.0"" (254.0mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152680208-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SV-185-FM-25 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
I/O Cable Assemblies - RG2000 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
Connector Type DB25; D-SUB 25
View Details
Standard Cable Assemblies - Bx4SM-BeN4(XX)-Bx6PM - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Precision Test Cable Assemblies: VNA/PNA Coaxial Test Cable Assemblies -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
Cable Type Coaxial
View Details