Molex Flat Flex Ribbon Jumpers, Cables 152660915

Description
"21 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet
Description
"21 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0152660915-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0152660915-ND
Flat Flex Ribbon Jumpers, Cables 0152660915-ND
"21 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

"21 Position FFC, FPC Cable 0.020"" (0.50mm) 9.000"" (228.60mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0152660915-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-185-MF-36 - Maury Microwave
Specs
Application RF
Connector Type 1.85mm
View Details
Micro Coaxial Cable Assemblies -  - Rego Electronics Inc.
Specs
Application Computer; Medical; Networking; IP Camera, Rugged notebook PC, Industrial Cell Phone, Equipment, Instrumentation
Cable Type Flat Cable
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX)-Bx6P - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PT06A-10-6P
View Details
Semi-Formable Cable Assemblies: Aluminum Low-Loss Cables -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details