Molex Flat Flex Ribbon Jumpers, Cables 151680323

Description
"26 Position FFC, FPC Cable 0.049"" (1.25mm) 2.000"" (50.80mm)"
Request a Quote Datasheet
Description
"26 Position FFC, FPC Cable 0.049"" (1.25mm) 2.000"" (50.80mm)"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 0151680323-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
0151680323-ND
Flat Flex Ribbon Jumpers, Cables 0151680323-ND
"26 Position FFC, FPC Cable 0.049"" (1.25mm) 2.000"" (50.80mm)"

"26 Position FFC, FPC Cable 0.049"" (1.25mm) 2.000"" (50.80mm)"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151680323-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details
Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-3522-0xxx | Sensor cable, PUR, 3 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Encoder cable - NEBM-M12W8-E-5-N-R3G8 - Festo Corporation
Specs
Cable Length 16.4 ft (50 dm)
Connector Type RJ-45; M12x1 A-coded as per EN 61076-2-101
Standards / Certifications EN 61984
View Details