Molex Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 151670240

Description
Win Source Part Number: 1341549-0151670240 Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Series: Premo-Flex 15167 Pitch: 0.039" (1.00mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides Package: Bag Length: 9.000" (228.60mm) Cable Type: FFC, FPC Number of Conductors: 8 Standard Package: 1,000 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 015167
Request a Quote Datasheet
Description
Win Source Part Number: 1341549-0151670240 Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Series: Premo-Flex 15167 Pitch: 0.039" (1.00mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides Package: Bag Length: 9.000" (228.60mm) Cable Type: FFC, FPC Number of Conductors: 8 Standard Package: 1,000 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 015167
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables - 1341549-0151670240 - Win Source Electronics
Laguna Hills, CA, United States
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
1341549-0151670240
Cable Assemblies - Flat Flex Ribbon Jumpers, Cables 1341549-0151670240
Win Source Part Number: 1341549-0151670240 Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables Series: Premo-Flex 15167 Pitch: 0.039" (1.00mm) Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides Package: Bag Length: 9.000" (228.60mm) Cable Type: FFC, FPC Number of Conductors: 8 Standard Package: 1,000 Length - Exposed Ends: 0.157" (4.00mm) ECCN: EAR99 Fake Threat In the Open Market: 56 pct. MSL Level: 1 (Unlimited) HTSUS: 8544.42.9090 Mfr: Molex Base Product Number: 015167

Win Source Part Number: 1341549-0151670240
Category: Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Series: Premo-Flex 15167
Pitch: 0.039" (1.00mm)
Termination Style: Top on One Side, Bottom on Other, Backers on Both Sides
Package: Bag
Length: 9.000" (228.60mm)
Cable Type: FFC, FPC
Number of Conductors: 8
Standard Package: 1,000
Length - Exposed Ends: 0.157" (4.00mm)
ECCN: EAR99
Fake Threat In the Open Market: 56 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8544.42.9090
Mfr: Molex
Base Product Number: 015167

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Cable Assemblies
Product Number 1341549-0151670240
Product Name Cable Assemblies - Flat Flex Ribbon Jumpers, Cables
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details