Molex Ribbon Cable 15167-0225

Description
1.0mm Premo-Flex FFC Jumper 8 way 50mm
Request a Quote Datasheet
Description
1.0mm Premo-Flex FFC Jumper 8 way 50mm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 7608771 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
7608771
Ribbon Cable 7608771
1.0mm Premo-Flex FFC Jumper 8 way 50mm

1.0mm Premo-Flex FFC Jumper 8 way 50mm

Supplier's Site
Cable Assy, 8Core, 51Mm, Wht; No. Of Cores Molex - 92T1547 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Core, 51Mm, Wht; No. Of Cores Molex
92T1547
Cable Assy, 8Core, 51Mm, Wht; No. Of Cores Molex 92T1547
CABLE ASSY, 8CORE, 51MM, WHT; No. of Cores:8Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Colour:White; Product Range:Premo-Flex 15167 Series; SVHC:NoRoHS Compliant: Yes

CABLE ASSY, 8CORE, 51MM, WHT; No. of Cores:8Core; Pitch Spacing:1mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:2"; Cable Length - Metric:51mm; Jacket Colour:White; Product Range:Premo-Flex 15167 Series; SVHC:NoRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 7608771 92T1547
Product Name Ribbon Cable Cable Assy, 8Core, 51Mm, Wht; No. Of Cores Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details