FFC 0.50 TYPE A 40 CKTS L 2
CABLE ASSY, 40CORE, 152MM, WHT; No. of Cores:40Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Colour:White; Product Range:Premo-Flex 15166 Series; RoHS Compliant: Yes
| RS Components, Ltd. | Heilind Electronics, Inc. | Newark, An Avnet Company | |
|---|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies | Cable Assemblies |
| Product Number | 7608777 | 15166-0435 | 92T1546 |
| Product Name | Ribbon Cable | FFC 0.50 TYPE A 40 CKTS L 2 | Cable Assy, 40Core, 152Mm, Wht; No. Of Cores Molex |
| Cable Type | Flat Cable |