Molex Ribbon Cable 15166-0429

Description
FFC 0.50 Type A 40 ckts lgt 76
Request a Quote Datasheet
Description
FFC 0.50 Type A 40 ckts lgt 76
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Ribbon Cable - 1790647P - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1790647P
Ribbon Cable 1790647P
FFC 0.50 Type A 40 ckts lgt 76

FFC 0.50 Type A 40 ckts lgt 76

Supplier's Site
Ribbon Cable - 1789719 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1789719
Ribbon Cable 1789719
FFC 0.50 Type A 40 ckts lgt 76

FFC 0.50 Type A 40 ckts lgt 76

Supplier's Site
Ribbon Cable - 1790647 - RS Components, Ltd.
Corby, Northants, United Kingdom
Ribbon Cable
1790647
Ribbon Cable 1790647
FFC 0.50 Type A 40 ckts lgt 76

FFC 0.50 Type A 40 ckts lgt 76

Supplier's Site
Ffc/fpc Cable, Same Side, 40Core, 76Mm; No. Of Cores Molex - 07AH5010 - Newark, An Avnet Company
Chicago, IL, United States
Ffc/fpc Cable, Same Side, 40Core, 76Mm; No. Of Cores Molex
07AH5010
Ffc/fpc Cable, Same Side, 40Core, 76Mm; No. Of Cores Molex 07AH5010
FFC/FPC CABLE, SAME SIDE, 40CORE, 76MM; No. of Cores:40Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:White; Product Range:Premo-Flex 15166 RoHS Compliant: Yes

FFC/FPC CABLE, SAME SIDE, 40CORE, 76MM; No. of Cores:40Core; Pitch Spacing:0.5mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:3"; Cable Length - Metric:76mm; Jacket Colour:White; Product Range:Premo-Flex 15166 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1790647P 07AH5010
Product Name Ribbon Cable Ffc/fpc Cable, Same Side, 40Core, 76Mm; No. Of Cores Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connection Cables for Uniaxial Piezoelectric Acceleration Sensors, Low noise coax cable -  - SAB BRÖCKSKES GmbH & Co. KG
Specs
Application Instrumentation and Control
Cable Type Coaxial
Cable Length 3.28 ft (10 dm)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cables And RF Cable Assemblies - NTV-V - kTB Solutions
Specs
Application RF
Connector Type 1.85mm
View Details