Molex CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS 15137-0703

Description
CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS - 15137-0703 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS
15137-0703
CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS 15137-0703
CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS

CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini 7P Rcpt-Rcpt, 11.8; Connector To Connector Molex - 82AC5133 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini 7P Rcpt-Rcpt, 11.8; Connector To Connector Molex
82AC5133
Cable Assy, Mini 7P Rcpt-Rcpt, 11.8; Connector To Connector Molex 82AC5133
CABLE ASSY, MINI 7P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:7Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI 7P RCPT-RCPT, 11.8"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:7Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 7 Circuit 300Mm Rohs Compliant Molex - 79AH8925 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 7 Circuit 300Mm Rohs Compliant Molex
79AH8925
Mini-Lock 7 Circuit 300Mm Rohs Compliant Molex 79AH8925
MINI-LOCK 7 CIRCUIT 300MM ROHS COMPLIANT: YES

MINI-LOCK 7 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0703 82AC5133 79AH8925
Product Name CAB ASY, 7 CKT, 300MM LGTH MINI-LOCK OTS Cable Assy, Mini 7P Rcpt-Rcpt, 11.8; Connector To Connector Molex Mini-Lock 7 Circuit 300Mm Rohs Compliant Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

13+13 Pos. Male-Female DIL 26 AWG Cable Assembly, 60mm, Screw-Lok - G125-MC12605M1-0060F2 - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
HDMI 2.1 Active Optical Cable (AOC), HDMI A Male to HDMI A Male, Black color, 30M Length - 1730006-30M - Qualtek Electronics Corp.
Specs
Application Computer
Cable Length 98.43 ft (300 dm)
Connector Type HDMI A Male
View Details
3 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details