Molex CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS 15137-0506

Description
CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS
Request a Quote Datasheet
Description
CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS - 15137-0506 - Heilind Electronics, Inc.
Wilmington, MA, United States
CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS
15137-0506
CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS 15137-0506
CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS

CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS

Buy Now
Cable Assy, Mini 5P Rcpt-Rcpt, 23.6; Connector To Connector Molex - 82AC5123 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Mini 5P Rcpt-Rcpt, 23.6; Connector To Connector Molex
82AC5123
Cable Assy, Mini 5P Rcpt-Rcpt, 23.6; Connector To Connector Molex 82AC5123
CABLE ASSY, MINI 5P RCPT-RCPT, 23.6"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:5Positions ; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

CABLE ASSY, MINI 5P RCPT-RCPT, 23.6"; Connector to Connector:Mini-Lock Receptacle to Mini-Lock Receptacle; No. of Positions:5Positions; Connector Pitch:2.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:22AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Mini-Lock 5 Circuit 600Mm Rohs Compliant Molex - 79AH8915 - Newark, An Avnet Company
Chicago, IL, United States
Mini-Lock 5 Circuit 600Mm Rohs Compliant Molex
79AH8915
Mini-Lock 5 Circuit 600Mm Rohs Compliant Molex 79AH8915
MINI-LOCK 5 CIRCUIT 600MM ROHS COMPLIANT: YES

MINI-LOCK 5 CIRCUIT 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15137-0506 82AC5123 79AH8915
Product Name CAB ASY, 5 CKT, 600MM LGTH MINI-LOCK OTS Cable Assy, Mini 5P Rcpt-Rcpt, 23.6; Connector To Connector Molex Mini-Lock 5 Circuit 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Twisted Pair Cable - 023781-000 - TE Connectivity
Specs
Product Category Cable
Cable Insulation Modified Radiation Cross-linked ETFE Polymer
Cable Conductor Copper
View Details
2 suppliers
Light Blue PVC Single Wire - 56020010 - Interpower
Specs
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Cable - 2 Pin ARC Type Magnetic Pogo Pin Charger -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Power Cable
View Details