Molex MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY 15136-0705

Description
MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY
Request a Quote
Description
MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY - 15136-0705 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY
15136-0705
MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY 15136-0705
MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY

MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 15136-0705
Product Name MICROCLASP 7 CIRCUIT 450MM CABLE ASSEMBLY
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details