Molex MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY 15136-0503

Description
MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY
Request a Quote
Description
MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY - 15136-0503 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY
15136-0503
MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY 15136-0503
MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY

MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 15136-0503
Product Name MICROCLASP 5 CIRCUIT 300MM CABLE ASSEMBLY
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Coaxial Cables (RF) - C50SMNM.2 - Acme Chip Technology Co., Limited
Specs
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 105 C (-67 to 221 F)
View Details
Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Honeywell Mobile Computer Wall Charger - USB-A to USB-C Charging Cable and Adapter by AGOZ - AQC18W_HW-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details