Molex MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY 15136-0402

Description
MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote
Description
MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY - 15136-0402 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY
15136-0402
MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY 15136-0402
MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY

MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY

Buy Now
Wire to Board Cables - 1348994 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348994
Wire to Board Cables 1348994
Molex 15136-0402 Wire to Board Cable

Molex 15136-0402 Wire to Board Cable

Supplier's Site
Cable Assy, 4P Rcpt-Rcpt, 150Mm Rohs Compliant Molex - 90AJ7365 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
90AJ7365
Cable Assy, 4P Rcpt-Rcpt, 150Mm Rohs Compliant Molex 90AJ7365
CABLE ASSY, 4P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

CABLE ASSY, 4P RCPT-RCPT, 150MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15136-0402 1348994 90AJ7365
Product Name MICROCLASP 4 CIRCUIT 150MM CABLE ASSEMBLY Wire to Board Cables Cable Assy, 4P Rcpt-Rcpt, 150Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

USB Cable - 3 In 1 MiniDisplayport To HDMI+DVI+VGA Converter -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; DVI Cable; USB; Mini Display port
View Details
Circular Cable Assemblies - 1862-1004-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 6.67 ft (20.33 dm)
Standards / Certifications RoHS
View Details
2 suppliers
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details