Molex MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY 15136-0301

Description
MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY
Request a Quote
Description
MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY - 15136-0301 - Heilind Electronics, Inc.
Wilmington, MA, United States
MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY
15136-0301
MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY 15136-0301
MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY

MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY

Buy Now
Cable Assy, 3Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 15AC7059 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
15AC7059
Cable Assy, 3Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 15AC7059
CABLE ASSY, 3POS, RCPT-RCPT, 100MM; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:3Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:MicroClasp OTS 15136 Series; RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 100MM; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:3Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:MicroClasp OTS 15136 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15136-0301 15AC7059
Product Name MICROCLASP 3 CIRCUIT 100MM CABLE ASSEMBLY Cable Assy, 3Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details
Cable Assembly Options: Amorized/Weatherized/Monocoil/RoHS -  - Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications RoHS
View Details