Molex Rectangular Cable Assemblies 151350305

Description
3 Position Cable Assembly Rectangular Plug to Plug 1.48' (450.00mm)
Request a Quote Datasheet
Description
3 Position Cable Assembly Rectangular Plug to Plug 1.48' (450.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 0151350305-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
0151350305-ND
Rectangular Cable Assemblies 0151350305-ND
3 Position Cable Assembly Rectangular Plug to Plug 1.48' (450.00mm)

3 Position Cable Assembly Rectangular Plug to Plug 1.48' (450.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151350305-ND
Product Name Rectangular Cable Assemblies
Cable Length 1.48 ft (4.51 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Standard Cable Assemblies - Bx8SML-Be8725(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
SB175 8′ 1/0 Cable Assembly - CH00-1TABRK-EE00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details