Molex Rectangular Cable Assemblies 151350302

Description
"3 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet
Description
"3 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 0151350302-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
0151350302-ND
Rectangular Cable Assemblies 0151350302-ND
"3 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

"3 Position Cable Assembly Rectangular Plug to Plug 0.492' (150.00mm, 5.91"")"

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151350302-ND
Product Name Rectangular Cable Assemblies
Connector Type Plug to Plug
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100829 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 32.81 ft (100 dm)
View Details
Flexible Coaxial Cable 26.5 GHz - FCB92 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-5300-0xxx | Sensor cable, PUR, 5 x 0.34 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBL-M8G4-E-1-N-M8G4-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 3.28 ft (10 dm)
View Details