CABLE ASSY, 6POS, PLUG-PLUG, 600MM; Connector to Connector:CLIK-Mate Plug to CLIK-Mate Plug; No. of Positions:6Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:CLIK-Mate OTS 15135 Series; Jacket RoHS Compliant: Yes
| Newark, An Avnet Company | |
|---|---|
| Product Category | Cable Assemblies |
| Product Number | 15AC7039 |
| Product Name | Cable Assy, 6Pos, Plug-Plug, 600Mm; Connector To Connector Molex |
| Cable Length | 1.97 ft (6 dm) |