Molex CLICKMATE 4 CIRCUIT 450MM WIRE ASSY 15135-0405

Description
CLICKMATE 4 CIRCUIT 450MM WIRE ASSY
Request a Quote
Description
CLICKMATE 4 CIRCUIT 450MM WIRE ASSY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CLICKMATE 4 CIRCUIT 450MM WIRE ASSY - 15135-0405 - Heilind Electronics, Inc.
Wilmington, MA, United States
CLICKMATE 4 CIRCUIT 450MM WIRE ASSY
15135-0405
CLICKMATE 4 CIRCUIT 450MM WIRE ASSY 15135-0405
CLICKMATE 4 CIRCUIT 450MM WIRE ASSY

CLICKMATE 4 CIRCUIT 450MM WIRE ASSY

Buy Now

Technical Specifications

  Heilind Electronics, Inc.
Product Category Cable Assemblies
Product Number 15135-0405
Product Name CLICKMATE 4 CIRCUIT 450MM WIRE ASSY
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 4/0 Cable Assembly - DJ00-1YABRK-EM00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details