Molex Rectangular Cable Assemblies 151340506

Description
5 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet
Description
5 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Cable Assemblies - 0151340506-ND - DigiKey
Thief River Falls, MN, United States
Rectangular Cable Assemblies
0151340506-ND
Rectangular Cable Assemblies 0151340506-ND
5 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

5 Position Cable Assembly Rectangular Socket to Socket 1.97' (600.00mm)

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 0151340506-ND
Product Name Rectangular Cable Assemblies
Cable Shielding No Shielding
Unlock Full Specs
to access all available technical data

Similar Products

HDMI Cables - 102580 - RS Components, Ltd.
RS Components, Ltd.
Specs
Cable Length 50 ft (152 dm)
Standards / Certifications RoHS
View Details
Flexible Coaxial Cable 26.5 GHz - FC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK1031-6100-1xxx | PROFIBUS cable, PUR, drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Networking
View Details
Circular Cable Assemblies - 2171-NEBC-M12G8-E-10-N-M12G8-ND - DigiKey
Specs
Cable Shielding No Shielding
Cable Length 32.8 ft (99.97 dm)
View Details