Molex Wire to Board Cables 15134-0802

Description
Molex 15134-0802 Wire to Board Cable
Request a Quote
Description
Molex 15134-0802 Wire to Board Cable
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 03AC2300, features a PicoBlade-to-PicoBlade configuration with dual-ended connectors. It has a total length of 150.00mm and accommodates 8 circuits. The assembly is designed with female connectors and has a mating interface pitch of 1.25mm. The materials used include phosphor bronze for the metal components, with tin plating for both mating and termination areas, and polyester for the resin. This assembly supports a maximum current of 1.0A per contact and a maximum voltage of 125V. It is compliant with RoHS standards and is packaged in a bag. The wire size is AWG 28, and it is suitable for use with UL 1061 wire type.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 03AC2300, features a PicoBlade-to-PicoBlade configuration with dual-ended connectors. It has a total length of 150.00mm and accommodates 8 circuits. The assembly is designed with female connectors and has a mating interface pitch of 1.25mm. The materials used include phosphor bronze for the metal components, with tin plating for both mating and termination areas, and polyester for the resin. This assembly supports a maximum current of 1.0A per contact and a maximum voltage of 125V. It is compliant with RoHS standards and is packaged in a bag. The wire size is AWG 28, and it is suitable for use with UL 1061 wire type.

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250749 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250749
Wire to Board Cables 1250749
Molex 15134-0802 Wire to Board Cable

Molex 15134-0802 Wire to Board Cable

Supplier's Site
Cable Assy, 8Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 03AC2300 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
03AC2300
Cable Assy, 8Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 03AC2300
CABLE ASSY, 8POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

CABLE ASSY, 8POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:8Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade 8 Circuit 150Mm Rohs Compliant Molex - 79AH8890 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 8 Circuit 150Mm Rohs Compliant Molex
79AH8890
Picoblade 8 Circuit 150Mm Rohs Compliant Molex 79AH8890
PICOBLADE 8 CIRCUIT 150MM ROHS COMPLIANT: YES

PICOBLADE 8 CIRCUIT 150MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1250749 03AC2300 79AH8890
Product Name Wire to Board Cables Cable Assy, 8Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex Picoblade 8 Circuit 150Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

75 Ohm N-Male to N-Male Test Cable - C75NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male, N-Male
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details