Molex Cables, Wires Fiber Optic Cables - 15134-0802 15134-0802

Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231902-15134-0802 Color: Black Number of Rows: 1 Number of Circuits: 8 Contact Plating: Tin Insulation Diameter: 900 µm Cable Length: 150 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 0151340802; 151340802; Country of Origin: TH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8544420000, 8544420000
Request a Quote
Description
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231902-15134-0802 Color: Black Number of Rows: 1 Number of Circuits: 8 Contact Plating: Tin Insulation Diameter: 900 µm Cable Length: 150 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 0151340802; 151340802; Country of Origin: TH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8544420000, 8544420000
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Cables, Wires Fiber Optic Cables - 15134-0802 - 15134-0802 - Win Source Electronics
Laguna Hills, CA, United States
Cables, Wires Fiber Optic Cables - 15134-0802
15134-0802
Cables, Wires Fiber Optic Cables - 15134-0802 15134-0802
Manufacturer: Molex, LLC Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1231902-15134-0802 Color: Black Number of Rows: 1 Number of Circuits: 8 Contact Plating: Tin Insulation Diameter: 900 µm Cable Length: 150 mm Plating: Tin Categories: Cables, Wires Fiber Optic Cables Alternative Parts (Cross-Reference): 0151340802; 151340802; Country of Origin: TH Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited RoHS: Compliant Schedule B: 8544420000, 8544420000

Manufacturer: Molex, LLC
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1231902-15134-0802
Color: Black
Number of Rows: 1
Number of Circuits: 8
Contact Plating: Tin
Insulation Diameter: 900 µm
Cable Length: 150 mm
Plating: Tin
Categories: Cables, Wires Fiber Optic Cables
Alternative Parts (Cross-Reference): 0151340802; 151340802;
Country of Origin: TH
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
RoHS: Compliant
Schedule B: 8544420000, 8544420000

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Fiber Optic Cables
Product Number 15134-0802
Product Name Cables, Wires Fiber Optic Cables - 15134-0802
Unlock Full Specs
to access all available technical data

Similar Products

Optical waveguide Cables and Wires -  - SAB BRÖCKSKES GmbH & Co. KG
SAB BRÖCKSKES GmbH & Co. KG
Specs
Cable Diameter 6 mm (0.2362 inch)
Bending Radius 80 mm (3.15 inch)
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Fiber Optic Retractile Cord - 116 - BRIM Electronics, Inc.
Specs
Cable Type Simplex; Duplex (optional feature)
Fiber Mode SingleMode
Core Size 900 µm (35.43 mils)
View Details
Fiber Patch Cord, Singlemode, 1310/1550nm, F-SMF-28-C, 3m, ST/UPC Connectors - F-SMF-28-C-3ST - Newport MKS
Specs
Fiber Mode SingleMode
Core Size 8.2 µm (0.3228 mils)
Connector Type ST; ST/UPC
View Details
Fiber Optic Cable - 7202 - S.I. Tech, Inc.
Specs
Cable Type Duplex; Multifiber (optional feature)
Fiber Mode Multimode
Number of Fibers 2
View Details