Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural 15134-0703

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural
Request a Quote
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 33AC8050, features a PicoBlade-to-PicoBlade configuration with a total length of 300mm and seven circuits. It is designed with female connectors on both ends and has a connector pitch of 1.25mm. The assembly is constructed from a combination of phosphor bronze for the metal components and polyester for the resin, ensuring durability and reliability. This product supports a maximum current of 1.0A per contact and can handle voltages up to 125V. The wire gauge is 28 AWG, and it utilizes crimp or compression termination styles. The assembly is RoHS compliant, making it suitable for environmentally conscious projects. It is packaged in a bag and weighs approximately 3.5 grams. The assembly is compatible with various PicoBlade headers, including part numbers 53261, 53047, 53398, and 53048.

Datasheet Summary
Powered by GS/AI

The Cable Assembly, part number 33AC8050, features a PicoBlade-to-PicoBlade configuration with a total length of 300mm and seven circuits. It is designed with female connectors on both ends and has a connector pitch of 1.25mm. The assembly is constructed from a combination of phosphor bronze for the metal components and polyester for the resin, ensuring durability and reliability. This product supports a maximum current of 1.0A per contact and can handle voltages up to 125V. The wire gauge is 28 AWG, and it utilizes crimp or compression termination styles. The assembly is RoHS compliant, making it suitable for environmentally conscious projects. It is packaged in a bag and weighs approximately 3.5 grams. The assembly is compatible with various PicoBlade headers, including part numbers 53261, 53047, 53398, and 53048.

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural - 15134-0703 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural
15134-0703
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural 15134-0703
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural

Buy Now
Cable Assy, 7Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 33AC8050 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
33AC8050
Cable Assy, 7Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 33AC8050
CABLE ASSY, 7POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:7Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15134-0703 33AC8050
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 7 Circuits Natural Cable Assy, 7Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
Cable Length 0.9843 ft (3 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Semi-Rigid Cable Assemblies: Space Qualified Cables -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
RS485 Data Cable for Meters - CBL03-1 - Laurel Electronics LLC
Specs
Application Instrumentation and Control
Product Type Serial
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details