Molex Wire to Board Cables 15134-0606

Description
Molex 15134-0606 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0606 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1617492 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617492
Wire to Board Cables 1617492
Molex 15134-0606 Wire to Board Cable

Molex 15134-0606 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1617539 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1617539
Wire to Board Cables 1617539
Molex 15134-0606 Wire to Board Cable

Molex 15134-0606 Wire to Board Cable

Supplier's Site
Cable Assy, 6Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex - 33AC8046 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
33AC8046
Cable Assy, 6Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 33AC8046
CABLE ASSY, 6POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 6P Rcpt-Rcpt, 600Mm Rohs Compliant Molex - 90AJ7355 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 600Mm Rohs Compliant Molex
90AJ7355
Cable Assy, 6P Rcpt-Rcpt, 600Mm Rohs Compliant Molex 90AJ7355
CABLE ASSY, 6P RCPT-RCPT, 600MM ROHS COMPLIANT: YES

CABLE ASSY, 6P RCPT-RCPT, 600MM ROHS COMPLIANT: YES

Supplier's Site
Picoblade 6 Circuit 600Mm Rohs Compliant Molex - 90AJ2372 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 6 Circuit 600Mm Rohs Compliant Molex
90AJ2372
Picoblade 6 Circuit 600Mm Rohs Compliant Molex 90AJ2372
PICOBLADE 6 CIRCUIT 600MM ROHS COMPLIANT: YES

PICOBLADE 6 CIRCUIT 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1617492 33AC8046 90AJ7355
Product Name Wire to Board Cables Cable Assy, 6Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex Cable Assy, 6P Rcpt-Rcpt, 600Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Connecting cables - M12 - Power - M12 Power - V-SK4P-M12P-S-G-0,3M-BK-2-X-T-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 0.9843 ft (3 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
RADOX MFH S-B offshore power cable - radox-mfh-s-b-offshore-power-cable - BARTEC
Specs
Rated Temperature -45.56 to 48.89 C (-50 to 120 F)
View Details
Low Outgassing Cable Assembly - 60030A10 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details