Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural 15134-0605

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural - 15134-0605 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural
15134-0605
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural 15134-0605
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex - 33AC8045 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
33AC8045
Cable Assy, 6Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 33AC8045
CABLE ASSY, 6POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 6P Rcpt-Rcpt, 450Mm Rohs Compliant Molex - 85AJ6850 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6P Rcpt-Rcpt, 450Mm Rohs Compliant Molex
85AJ6850
Cable Assy, 6P Rcpt-Rcpt, 450Mm Rohs Compliant Molex 85AJ6850
CABLE ASSY, 6P RCPT-RCPT, 450MM ROHS COMPLIANT: YES

CABLE ASSY, 6P RCPT-RCPT, 450MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15134-0605 33AC8045 85AJ6850
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 6 Circuits Natural Cable Assy, 6Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex Cable Assy, 6P Rcpt-Rcpt, 450Mm Rohs Compliant Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm SMA-Male to N-Male Test Cable - C50SMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 4 ft (6.1 to 12.19 dm)
Connector Type SMA-Male, N-Male
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details