Molex Wire to Board Cables 15134-0603

Description
Molex 15134-0603 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0603 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250742 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250742
Wire to Board Cables 1250742
Molex 15134-0603 Wire to Board Cable

Molex 15134-0603 Wire to Board Cable

Supplier's Site
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 6 Circuits Natural - 15134-0603 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 6 Circuits Natural
15134-0603
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 6 Circuits Natural 15134-0603
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 6 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 6 Circuits Natural

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex - 33AC8044 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex
33AC8044
Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex 33AC8044
CABLE ASSY, 6POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:300mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade 6 Circuit 300Mm Rohs Compliant Molex - 79AH8880 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 6 Circuit 300Mm Rohs Compliant Molex
79AH8880
Picoblade 6 Circuit 300Mm Rohs Compliant Molex 79AH8880
PICOBLADE 6 CIRCUIT 300MM ROHS COMPLIANT: YES

PICOBLADE 6 CIRCUIT 300MM ROHS COMPLIANT: YES

Supplier's Site
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex - 01AC7001 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex
01AC7001
Cable Assy, 6Pos, Rcpt-Rcpt, 300Mm; Connector To Connector Molex 01AC7001
CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 300MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1250742 15134-0603 33AC8044 79AH8880
Product Name Wire to Board Cables PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 300.00mm Length 6 Circuits Natural Cable Assy, 6Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex Picoblade 6 Circuit 300Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 9.5 GHz - FC545 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
H07 V-K Single Fine Wire Stranded - 86023040 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details