Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural 15134-0601

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural - 15134-0601 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural
15134-0601
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural 15134-0601
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural

Buy Now
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 01AC6999 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
01AC6999
Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 01AC6999
CABLE ASSY, 6POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 6POS, RCPT-RCPT, 100MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:6Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15134-0601 01AC6999
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 100.00mm Length 6 Circuits Natural Cable Assy, 6Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

50 Ohm N-Male to N-Male Test Cable - C50NMNM - Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 to 5 ft (6.1 to 15.24 dm)
Connector Type N-Male
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Hand-Formable Cable assemblies: Braided Jacket Cables -  - Smiths Interconnect, a Molex company
Specs
Application RF
View Details