Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural 15134-0506

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural - 15134-0506 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural
15134-0506
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural 15134-0506
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural

Buy Now
Cable Assy, 5Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex - 33AC8040 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
33AC8040
Cable Assy, 5Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 33AC8040
CABLE ASSY, 5POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 23.6"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:5Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade 5 Circuit 600Mm Rohs Compliant Molex - 79AH8876 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 5 Circuit 600Mm Rohs Compliant Molex
79AH8876
Picoblade 5 Circuit 600Mm Rohs Compliant Molex 79AH8876
PICOBLADE 5 CIRCUIT 600MM ROHS COMPLIANT: YES

PICOBLADE 5 CIRCUIT 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15134-0506 33AC8040 79AH8876
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 600.00mm Length 5 Circuits Natural Cable Assy, 5Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex Picoblade 5 Circuit 600Mm Rohs Compliant Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
USB-C Fast Charging Cable for Square Handheld POS Terminal by AGOZ - USBCtoA_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 to 10 ft (18.29 to 30.48 dm)
Connector Type USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details