Molex Wire to Board Cables 15134-0400

Description
Molex 15134-0400 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0400 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250731 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250731
Wire to Board Cables 1250731
Molex 15134-0400 Wire to Board Cable

Molex 15134-0400 Wire to Board Cable

Supplier's Site
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 4 Circuits Natural - 15134-0400 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 4 Circuits Natural
15134-0400
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 4 Circuits Natural 15134-0400
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 4 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 4 Circuits Natural

Buy Now
Cable Assy, 4Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 33AC8029 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
33AC8029
Cable Assy, 4Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 33AC8029
CABLE ASSY, 4POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:4Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:4Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet
Picoblade 4 Circuit 50Mm Rohs Compliant Molex - 79AH8868 - Newark, An Avnet Company
Chicago, IL, United States
Picoblade 4 Circuit 50Mm Rohs Compliant Molex
79AH8868
Picoblade 4 Circuit 50Mm Rohs Compliant Molex 79AH8868
PICOBLADE 4 CIRCUIT 50MM ROHS COMPLIANT: YES

PICOBLADE 4 CIRCUIT 50MM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1250731 15134-0400 33AC8029 79AH8868
Product Name Wire to Board Cables PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 50.00mm Length 4 Circuits Natural Cable Assy, 4Pos, Rcpt-Rcpt, 2; Connector To Connector Molex Picoblade 4 Circuit 50Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Pre-wired cable - M8 - 6-pole - A-K6P-M8-R-W-2M-GY-1-X-A-4 -  - Schmersal Inc.
Specs
Application Instrumentation and Control
Cable Length 6.56 ft (20 dm)
Rated Temperature -30 to 90 C (-22 to 194 F)
View Details
Cable Assembly - 60039A03 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type 10-32 plug right angle,Coaxial,low noise,Teflon™ jacket,red,general purpose
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details