Molex 15134-0303 Wire to Board Cable
Molex 15134-0303 Wire to Board Cable
CABLE ASSY, 3POS, RCPT-RCPT, 11.8"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions
CABLE ASSY, 3POS, RCPT-RCPT, 300MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Ways; Cable Length - Metric:300mm; Cable Length - Imperial:11.8"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes
| RS Components, Ltd. | Newark, An Avnet Company | |
|---|---|---|
| Product Category | Cable Assemblies | Cable Assemblies |
| Product Number | 1250730 | 33AC8026 |
| Product Name | Wire to Board Cables | Cable Assy, 3Pos, Rcpt-Rcpt, 11.8; Connector To Connector Molex |
| Cable Type | Flat Cable |