Molex Wire to Board Cables 15134-0302

Description
Molex 15134-0302 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0302 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250729 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250729
Wire to Board Cables 1250729
Molex 15134-0302 Wire to Board Cable

Molex 15134-0302 Wire to Board Cable

Supplier's Site
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 3 Circuits Natural - 15134-0302 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 3 Circuits Natural
15134-0302
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 3 Circuits Natural 15134-0302
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 3 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 3 Circuits Natural

Buy Now
Cable Assy, 3Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex - 33AC8025 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex
33AC8025
Cable Assy, 3Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex 33AC8025
CABLE ASSY, 3POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 5.9"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"RoHS Compliant: Yes

Supplier's Site Datasheet
Cable Assy, 3Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 01AC6988 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
01AC6988
Cable Assy, 3Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 01AC6988
CABLE ASSY, 3POS, RCPT-RCPT, 150MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 150MM; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:PicoBlade OTS 15134 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  RS Components, Ltd. Heilind Electronics, Inc. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1250729 15134-0302 33AC8025 01AC6988
Product Name Wire to Board Cables PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 150.00mm Length 3 Circuits Natural Cable Assy, 3Pos, Rcpt-Rcpt, 5.9; Connector To Connector Molex Cable Assy, 3Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
View Details