Molex Wire to Board Cables 15134-0300

Description
Molex 15134-0300 Wire to Board Cable
Request a Quote Datasheet
Description
Molex 15134-0300 Wire to Board Cable
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1250727 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1250727
Wire to Board Cables 1250727
Molex 15134-0300 Wire to Board Cable

Molex 15134-0300 Wire to Board Cable

Supplier's Site
Cable Assy, 3Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 33AC8023 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 3Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
33AC8023
Cable Assy, 3Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 33AC8023
CABLE ASSY, 3POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

CABLE ASSY, 3POS, RCPT-RCPT, 2"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:3Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 1250727 33AC8023
Product Name Wire to Board Cables Cable Assy, 3Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

H07 V-K Single Fine Wire Stranded - 86023280 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
Display Port Male To HDMI Male Converter Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Application Video
Product Type DisplayPort; Display port
View Details