Molex PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural 15134-0205

Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural
Request a Quote Datasheet
Description
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural - 15134-0205 - Heilind Electronics, Inc.
Wilmington, MA, United States
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural
15134-0205
PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural 15134-0205
PicoBlade-to-PicoBla de Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural

PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural

Buy Now
Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex - 33AC8022 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
33AC8022
Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex 33AC8022
CABLE ASSY, 2POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions ; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 17.7"; Connector to Connector:PicoBlade Receptacle to PicoBlade Receptacle; No. of Positions:2Positions; Connector Pitch:1.25mm; No. of Rows:1 Row; Cable Length - Metric:450mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15134-0205 33AC8022
Product Name PicoBlade-to-PicoBlade Off-the-Shelf (OTS) Cable Assembly Single Row 450.00mm Length 2 Circuits Natural Cable Assy, 2Pos, Rcpt-Rcpt, 17.7; Connector To Connector Molex
Cable Length 1.48 ft (4.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 3/0 Cable Assembly - DJ00-1WABRK-EL00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details