Molex PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY 15133-0801

Description
PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY
Request a Quote
Description
PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY - 15133-0801 - Heilind Electronics, Inc.
Wilmington, MA, United States
PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY
15133-0801
PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY 15133-0801
PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY

PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY

Buy Now
Cable Assy, 8P Rcpt-Rcpt, 100Mm Rohs Compliant Molex - 90AJ7352 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 8P Rcpt-Rcpt, 100Mm Rohs Compliant Molex
90AJ7352
Cable Assy, 8P Rcpt-Rcpt, 100Mm Rohs Compliant Molex 90AJ7352
CABLE ASSY, 8P RCPT-RCPT, 100MM ROHS COMPLIANT: YES

CABLE ASSY, 8P RCPT-RCPT, 100MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15133-0801 90AJ7352
Product Name PICO-CLASP 8 CIRCUIT 100MM CABLE ASSEMBLY Cable Assy, 8P Rcpt-Rcpt, 100Mm Rohs Compliant Molex
Standards / Certifications RoHS
Unlock Full Specs
to access all available technical data

Similar Products

Cable Assemblies - Power, Line Cables and Extension Cords - 70401020244 - Acme Chip Technology Co., Limited
Specs
Cable Shielding No Shielding; Unshielded
Cable Length 8 ft (24.38 dm)
Rated Temperature -15 to 60 C (5 to 140 F)
View Details
QSFP+ - 10114734-3030HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 9.84 ft (30 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details