Molex Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 15133-0706

Description
CABLE ASSY, 7POS, RCPT-RCPT, 23.6"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:7Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes
Description
CABLE ASSY, 7POS, RCPT-RCPT, 23.6"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:7Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex - 12AC9207 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
12AC9207
Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 12AC9207
CABLE ASSY, 7POS, RCPT-RCPT, 23.6"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:7Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 7POS, RCPT-RCPT, 23.6"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:7Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 12AC9207
Product Name Cable Assy, 7Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

USB CABLES - 10114548-0150LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Product Type Serial; USB
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details
RF Cable Assemblies - 1080893-1 - TE Connectivity
Specs
Application RF
Cable Shielding Copper Wire
Cable Length 0.2461 ft (0.7500 dm)
View Details