Molex PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY 15133-0400

Description
PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY
Request a Quote
Description
PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY - 15133-0400 - Heilind Electronics, Inc.
Wilmington, MA, United States
PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY
15133-0400
PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY 15133-0400
PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY

PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY

Buy Now
Wire to Board Cables - 1348948 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348948
Wire to Board Cables 1348948
Molex 15133-0400 Wire to Board Cable

Molex 15133-0400 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1349054 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1349054
Wire to Board Cables 1349054
Molex 15133-0400 Wire to Board Cable

Molex 15133-0400 Wire to Board Cable

Supplier's Site
Cable Assy, 4Pos, Rcpt-Rcpt, 2; Connector To Connector Molex - 12AC9184 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 4Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
12AC9184
Cable Assy, 4Pos, Rcpt-Rcpt, 2; Connector To Connector Molex 12AC9184
CABLE ASSY, 4POS, RCPT-RCPT, 2"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:4Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

CABLE ASSY, 4POS, RCPT-RCPT, 2"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:4Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:50mm; Cable Length - Imperial:2" RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. RS Components, Ltd. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 15133-0400 1348948 12AC9184
Product Name PICO-CLASP 4 CIRCUIT 50MM CABLE ASSEMBLY Wire to Board Cables Cable Assy, 4Pos, Rcpt-Rcpt, 2; Connector To Connector Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
PwrBlade ® - 10080594-6KA0331LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 1.12 ft (3.4 dm)
Connector Type Cable Assemblies
Standards / Certifications UL Recognized Component Mark (US and Canadian)
View Details
Coaxial Cable - 100828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 16.4 ft (50 dm)
View Details