Molex Wire to Board Cables 15133-0206

Description
Molex 15133-0206 Wire to Board Cable
Request a Quote
Description
Molex 15133-0206 Wire to Board Cable
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Wire to Board Cables - 1348943 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1348943
Wire to Board Cables 1348943
Molex 15133-0206 Wire to Board Cable

Molex 15133-0206 Wire to Board Cable

Supplier's Site
Wire to Board Cables - 1349008 - RS Components, Ltd.
Corby, Northants, United Kingdom
Wire to Board Cables
1349008
Wire to Board Cables 1349008
Molex 15133-0206 Wire to Board Cable

Molex 15133-0206 Wire to Board Cable

Supplier's Site
Cable Assy, 2Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex - 12AC9177 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex
12AC9177
Cable Assy, 2Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex 12AC9177
CABLE ASSY, 2POS, RCPT-RCPT, 23.6"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:2Positions ; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 23.6"; Connector to Connector:MicroClasp Receptacle to MicroClasp Receptacle; No. of Positions:2Positions; Connector Pitch:1mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:28AWG RoHS Compliant: Yes

Supplier's Site
Cable Assy, 2P Rcpt-Rcpt, 600Mm Rohs Compliant Molex - 90AJ7344 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2P Rcpt-Rcpt, 600Mm Rohs Compliant Molex
90AJ7344
Cable Assy, 2P Rcpt-Rcpt, 600Mm Rohs Compliant Molex 90AJ7344
CABLE ASSY, 2P RCPT-RCPT, 600MM ROHS COMPLIANT: YES

CABLE ASSY, 2P RCPT-RCPT, 600MM ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  RS Components, Ltd. Newark, An Avnet Company Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies Cable Assemblies
Product Number 1348943 12AC9177 90AJ7344
Product Name Wire to Board Cables Cable Assy, 2Pos, Rcpt-Rcpt, 23.6; Connector To Connector Molex Cable Assy, 2P Rcpt-Rcpt, 600Mm Rohs Compliant Molex
Cable Type Flat Cable
Unlock Full Specs
to access all available technical data

Similar Products