Molex CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM 15132-0502

Description
CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM
Request a Quote Datasheet
Description
CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM - 15132-0502 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM
15132-0502
CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM 15132-0502
CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM

CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM

Buy Now
Cable Assy, 5Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex - 69AH4227 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 5Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
69AH4227
Cable Assy, 5Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex 69AH4227
CABLE ASSY, 5POS, RCPT-RCPT, 150MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:5Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

CABLE ASSY, 5POS, RCPT-RCPT, 150MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:5Ways; Cable Length - Metric:150mm; Cable Length - Imperial:5.9"; Product Range:Pico-Lock OTS 15132 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15132-0502 69AH4227
Product Name CABLE-ASSY PICOLOCK 5 CIRCUIT 150MM Cable Assy, 5Pos, Rcpt-Rcpt, 150Mm; Connector To Connector Molex
Cable Length 0.4921 ft (1.5 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Test Cable - RFC24M24NMDF.2 - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control
Cable Length 2 ft (6.1 dm)
Connector Type NMD
View Details
2350-1300-20 | Saf-D-Grid ® 300 Single-Ended “T” Latch Plug Power Cord - 2350-1300-20 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
2 suppliers
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details