Molex CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM 15132-0406

Description
CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM
Request a Quote Datasheet
Description
CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM - 15132-0406 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM
15132-0406
CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM 15132-0406
CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM

CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM

Buy Now
Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 23.6; Connector To Connector Molex - 33AC7982 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 23.6; Connector To Connector Molex
33AC7982
Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 23.6; Connector To Connector Molex 33AC7982
WTB CABLE, 4P PICO-LOCK RCPT-RCPT, 23.6"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:4Positions ; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:24AWG RoHS Compliant: Yes

WTB CABLE, 4P PICO-LOCK RCPT-RCPT, 23.6"; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:4Positions; Connector Pitch:1.5mm; No. of Rows:1 Row; Cable Length - Metric:600mm; Wire Gauge:24AWG RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15132-0406 33AC7982
Product Name CABLE-ASSY PICOLOCK 4 CIRCUIT 600MM Wtb Cable, 4P Pico-Lock Rcpt-Rcpt, 23.6; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

VANA Test Cable to 28 GHz - NTC105 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-3400-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
H07 V-K Single Fine Wire Stranded - 86023030 - Interpower
Specs
Standards / Certifications IEC
Rated Temperature -30 to 80 C (-22 to 176 F)
View Details
EKL Medium Serial Resistance Heating Cable - ekl-medium - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details