Molex CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM 15131-0206

Description
CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM
Request a Quote Datasheet
Description
CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM - 15131-0206 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM
15131-0206
CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM 15131-0206
CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM

CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM

Buy Now
Cable Assy, 2Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex - 69AH4212 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex
69AH4212
Cable Assy, 2Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex 69AH4212
CABLE ASSY, 2POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:2Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15131 Series; RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 600MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:2Ways; Cable Length - Metric:600mm; Cable Length - Imperial:23.6"; Product Range:Pico-Lock OTS 15131 Series; RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15131-0206 69AH4212
Product Name CABLE-ASSY PICOLOCK 2 CIRCUIT 600MM Cable Assy, 2Pos, Rcpt-Rcpt, 600Mm; Connector To Connector Molex
Cable Length 1.97 ft (6 dm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coaxial Cable 18 GHz - FC242 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Cable Type Coaxial
Cable Shielding Braid (optional feature)
View Details
ZK2000-3300-0xxx | Sensor cable, PUR, 4 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
International 2x1.00mm°� Black H05VV-F - 86065080 - Interpower
Specs
Standards / Certifications EN 50525
Rated Temperature -40 to 70 C (-40 to 158 F)
View Details