Molex CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM 15131-0201

Description
CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM
Request a Quote
Description
CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM - 15131-0201 - Heilind Electronics, Inc.
Wilmington, MA, United States
CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM
15131-0201
CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM 15131-0201
CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM

CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM

Buy Now
Cable Assy, 2Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex - 69AH4208 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, 2Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
69AH4208
Cable Assy, 2Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex 69AH4208
CABLE ASSY, 2POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:2Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15131 Series; RoHS Compliant: Yes

CABLE ASSY, 2POS, RCPT-RCPT, 100MM; Connector to Connector:Pico-Lock Receptacle to Pico-Lock Receptacle; No. of Positions:2Ways; Cable Length - Metric:100mm; Cable Length - Imperial:3.9"; Product Range:Pico-Lock OTS 15131 Series; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Heilind Electronics, Inc. Newark, An Avnet Company
Product Category Cable Assemblies Cable Assemblies
Product Number 15131-0201 69AH4208
Product Name CABLE-ASSY PICOLOCK 2 CIRCUIT 100MM Cable Assy, 2Pos, Rcpt-Rcpt, 100Mm; Connector To Connector Molex
Cable Length 0.3281 ft (1 dm)
Unlock Full Specs
to access all available technical data

Similar Products

QSFP+ - 10114734-3010LF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details