Molex Wtb Housing Conn, Rcpt, 2Pos, 2Row; Product Range Molex 151049-2206

Description
WTB HOUSING CONN, RCPT, 2POS, 2ROW; Product Range:CP-6.5 151049; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.5mm; For Use With:Molex CP-6.5 151049 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet
Description
WTB HOUSING CONN, RCPT, 2POS, 2ROW; Product Range:CP-6.5 151049; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.5mm; For Use With:Molex CP-6.5 151049 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2RowsRoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wtb Housing Conn, Rcpt, 2Pos, 2Row; Product Range Molex - 01AH0191 - Newark, An Avnet Company
Chicago, IL, United States
Wtb Housing Conn, Rcpt, 2Pos, 2Row; Product Range Molex
01AH0191
Wtb Housing Conn, Rcpt, 2Pos, 2Row; Product Range Molex 01AH0191
WTB HOUSING CONN, RCPT, 2POS, 2ROW; Product Range:CP-6.5 151049; Gender:Receptacle; No. of Positions:2Positions ; Pitch Spacing:6.5mm; For Use With:Molex CP-6.5 151049 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2RowsRoHS Compliant: Yes

WTB HOUSING CONN, RCPT, 2POS, 2ROW; Product Range:CP-6.5 151049; Gender:Receptacle; No. of Positions:2Positions; Pitch Spacing:6.5mm; For Use With:Molex CP-6.5 151049 Series Contacts; Contact Termination Type:Crimp; No. of Rows:2RowsRoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Bearing Rings, Housings, and Flanges
Product Number 01AH0191
Product Name Wtb Housing Conn, Rcpt, 2Pos, 2Row; Product Range Molex
Unlock Full Specs
to access all available technical data

Similar Products

Self-Aligning Bearing Housing - EXALIGN™ - GGB
Specs
Housing Type 2-Bolt Flange; Pillow / Plummer Block (One-piece); Square With a Spheric Bearing
Housing Bore / Bearing O.D. 10 to 100 mm (0.3937 to 3.94 inch)
Material Cast Iron
View Details
Bearing Parts - Races - Hartford Technologies, Inc.
Hartford Technologies, Inc.
Specs
Housing Type Ball Bearing Inner Ring; Ball Bearing Outer Ring; Needle Bearing Inner Ring; Roller Bearing Inner Ring; Roller Bearing Outer Ring
Material Steel
View Details
Bearing housings - Split plummer block housings – SONL series - SONL 217-517 -  - FHD Bearings Co., Ltd.
Specs
Housing Bore / Bearing O.D. 150 mm (5.91 inch)
View Details