Molex Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex 151048-1406

Description
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:CP-6.5 151048 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet
Description
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:CP-6.5 151048 Series; Connector Shroud:- RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex - 68Y9191 - Newark, An Avnet Company
Chicago, IL, United States
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex
68Y9191
Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex 68Y9191
CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:CP-6.5 151048 Series; Connector Shroud:- RoHS Compliant: Yes

CONNECTOR, HEADER, 4POS, 2ROW, 6.5MM; Connector Systems:Power; Pitch Spacing:6.5mm; No. of Rows:2Rows; No. of Contacts:4Contacts; Contact Termination Type:Through Hole Straight; Product Range:CP-6.5 151048 Series; Connector Shroud:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Power Connectors
Product Number 68Y9191
Product Name Connector, Header, 4Pos, 2Row, 6.5Mm; Connector Systems Molex
Device Type Power
Unlock Full Specs
to access all available technical data

Similar Products

30mm LED Module 800G PB - 800G-DLSY-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Power Entry Connectors - Inlets, Outlets, Modules - Q892-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
20A/125V North American Snap-In Receptacle - 88234100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 5-20
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details