Molex Flat Flex Ribbon Jumpers, Cables 150672438

Description
PREMO-FLEX 1.0 HBS LGT 102 TYPED
Request a Quote Datasheet
Description
PREMO-FLEX 1.0 HBS LGT 102 TYPED
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150672438-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150672438-ND
Flat Flex Ribbon Jumpers, Cables 900-0150672438-ND
PREMO-FLEX 1.0 HBS LGT 102 TYPED

PREMO-FLEX 1.0 HBS LGT 102 TYPED

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150672438-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Coaxial Cable - 100798 - RS Components, Ltd.
RS Components, Ltd.
Specs
Application Networking
Cable Type Coaxial
Cable Length 49.21 ft (150 dm)
View Details
VANA Test Cable to 26.5 GHz - NTC195 - Flexco Microwave, Inc.
Specs
Application Telecommunications; Aerospace, Test/Measurement, Radar and Ground, Space Qualifications
Rated Temperature -40 to 120 C (-40 to 248 F)
View Details
ZK2000-8100-0xxx | Sensor cable, PUR, 8 x 0.25 mm², drag-chain suitable -  - Beckhoff Automation LLC
Specs
Application Instrumentation and Control
View Details
Circular Cable Assemblies - 2171-NEBC-D8G4-ES-0.3-N-S-D8G4-ET-ND - DigiKey
Specs
Cable Length 0.9800 ft (2.99 dm)
View Details