Molex Flat Flex Ribbon Jumpers, Cables 150612346

Description
PREMO-FLEX 1.0 RFC LGT 76 TYPEB
Request a Quote Datasheet
Description
PREMO-FLEX 1.0 RFC LGT 76 TYPEB
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150612346-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150612346-ND
Flat Flex Ribbon Jumpers, Cables 900-0150612346-ND
PREMO-FLEX 1.0 RFC LGT 76 TYPEB

PREMO-FLEX 1.0 RFC LGT 76 TYPEB

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150612346-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Pp Staple 1 X 3 Rohs Compliant Anderson Power Products - 12P9346 - Newark, An Avnet Company
Specs
Application Power Cable
Standards / Certifications RoHS
View Details
Stability Cables - SW-292-FM90-60 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
USB 2.0 A Male to USB 2.0 A Male, Black color, 28/24AWG, 1M Length - 3021059-01M - Qualtek Electronics Corp.
Specs
Application Computer
Product Type USB
Cable Length 3.28 ft (10 dm)
View Details
3 suppliers
Circular Cable Assemblies - 6207-31391-1810-ND - DigiKey
Specs
Cable Length 10 ft (30.48 dm)
View Details
2 suppliers