Molex Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 15060240

Description
Manufacturer: Molex Win Source Part Number: 1332636-0015060240 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 24 Pitch: 0.165" (4.20mm) Color: Natural Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 23-0015060240,WM1023 -ND,15060240,42474-2 411,0015-06-0240-P,0 015-06-0240,15-06-02 40,0015060240-P,15-0 6-0240-P,15060240-P, WM1023 Base Product Number: 001506 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Molex Win Source Part Number: 1332636-0015060240 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 24 Pitch: 0.165" (4.20mm) Color: Natural Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 23-0015060240,WM1023 -ND,15060240,42474-2 411,0015-06-0240-P,0 015-06-0240,15-06-02 40,0015060240-P,15-0 6-0240-P,15060240-P, WM1023 Base Product Number: 001506 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings - 1332636-0015060240 - Win Source Electronics
Laguna Hills, CA, United States
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings
1332636-0015060240
Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings 1332636-0015060240
Manufacturer: Molex Win Source Part Number: 1332636-0015060240 Category: Connectors, Interconnects>Rectan gular Connectors>Rectangul ar Connector Housings Packaging: Bulk Number of Positions: 24 Pitch: 0.165" (4.20mm) Color: Natural Features: Blind Mating Connector Type: Receptacle Contact Type: Female Socket Number of Rows: 2 Row Spacing: 0.165" (4.20mm) Contact Termination: Crimp Note: Contacts Not Included Standard Package: 1 Mounting: Panel Mount ECCN: EAR99 Fake Threat In the Open Market: 80 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8538.90.6000 Other Part Number: 23-0015060240,WM1023 -ND,15060240,42474-2 411,0015-06-0240-P,0 015-06-0240,15-06-02 40,0015060240-P,15-0 6-0240-P,15060240-P, WM1023 Base Product Number: 001506 RoHS Status: ROHS3 Compliant

Manufacturer: Molex
Win Source Part Number: 1332636-0015060240
Category: Connectors, Interconnects>Rectangular Connectors>Rectangular Connector Housings
Packaging: Bulk
Number of Positions: 24
Pitch: 0.165" (4.20mm)
Color: Natural
Features: Blind Mating
Connector Type: Receptacle
Contact Type: Female Socket
Number of Rows: 2
Row Spacing: 0.165" (4.20mm)
Contact Termination: Crimp
Note: Contacts Not Included
Standard Package: 1
Mounting: Panel Mount
ECCN: EAR99
Fake Threat In the Open Market: 80
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8538.90.6000
Other Part Number: 23-0015060240,WM1023-ND,15060240,42474-2411,0015-06-0240-P,0015-06-0240,15-06-0240,0015060240-P,15-06-0240-P,15060240-P,WM1023
Base Product Number: 001506
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Connectors - 15060240 - ODG (Origin Data Global)
Shenzhen, China
Connectors
15060240
Connectors 15060240
4.2mm 2x12P 12 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

4.2mm 2x12P 12 2 4.2mm P=4.2mm Housings (Wire To Board / Wire To Wire ) ROHS

Supplier's Site

Technical Specifications

  Win Source Electronics ODG (Origin Data Global)
Product Category Electrical Connectors Electrical Connectors
Product Number 1332636-0015060240 15060240
Product Name Connectors, Interconnects - Rectangular Connectors - Rectangular Connector Housings Connectors
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

PCI Express - 10018783-11222TLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Connector Type Card Edge Connector
Voltage Rating 300 volts
Current Rating 1.1 amps
View Details
2 suppliers
Terminal Blocks - 39.2118 - Powell Electronics, Inc.
Specs
Termination PCB
View Details
D-Sub, D-Shaped Connector Adapters - 2084-BB-31D1-28100-ND - DigiKey
Specs
Connector Type D-Sub Connector
Mounting Free Hanging (In-Line)
View Details
Din Rail, Channel - 2946-2002-1601-ND - DigiKey
Specs
Connector Type DIN Connector
Voltage Rating 400 volts
Contact Size (AWG) 12 to 22 AWG
View Details