Molex Rectangular Connectors - 0015040343 15040343

Description
Manufacturer: Molex, LLC Win Source Part Number: 854018-0015040343 Series: Mini-Fit Jr 41995 Features: Connector For Package: Bulk Family Name: 150403 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 41995-08AA, 0015-04-0343, 15-04-0343, 15040343, 0015-04-0343-P, 15040343-P, WM13703-ND, 15-04-0343-P, WM13703-NDR, 0015040343-P, 23-0015040343, WM13703
Request a Quote Datasheet
Description
Manufacturer: Molex, LLC Win Source Part Number: 854018-0015040343 Series: Mini-Fit Jr 41995 Features: Connector For Package: Bulk Family Name: 150403 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 41995-08AA, 0015-04-0343, 15-04-0343, 15040343, 0015-04-0343-P, 15040343-P, WM13703-ND, 15-04-0343-P, WM13703-NDR, 0015040343-P, 23-0015040343, WM13703
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Rectangular Connectors - 0015040343 - 854018-0015040343 - Win Source Electronics
Laguna Hills, CA, United States
Rectangular Connectors - 0015040343
854018-0015040343
Rectangular Connectors - 0015040343 854018-0015040343
Manufacturer: Molex, LLC Win Source Part Number: 854018-0015040343 Series: Mini-Fit Jr 41995 Features: Connector For Package: Bulk Family Name: 150403 Categories: Connectors ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited Quantity per package: 1 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8538.90.8180 Other Part Number: 41995-08AA, 0015-04-0343, 15-04-0343, 15040343, 0015-04-0343-P, 15040343-P, WM13703-ND, 15-04-0343-P, WM13703-NDR, 0015040343-P, 23-0015040343, WM13703

Manufacturer: Molex, LLC
Win Source Part Number: 854018-0015040343
Series: Mini-Fit Jr 41995
Features: Connector For
Package: Bulk
Family Name: 150403
Categories: Connectors
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
Quantity per package: 1
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8538.90.8180
Other Part Number: 41995-08AA, 0015-04-0343, 15-04-0343, 15040343, 0015-04-0343-P, 15040343-P, WM13703-ND, 15-04-0343-P, WM13703-NDR, 0015040343-P, 23-0015040343, WM13703

Buy Now Datasheet

Technical Specifications

  Win Source Electronics
Product Category Electrical Connectors
Product Number 854018-0015040343
Product Name Rectangular Connectors - 0015040343
Connector Type Rectangular Connectors, Heavy Duty
Unlock Full Specs
to access all available technical data

Similar Products

Arduino Headers Kit (not soldered) - AS-ACC-ARDHEADERS-00 - ArduSimple
Specs
Connector Type Wire to Board Connector
View Details
55 Position Hermetic Bulkhead Connector - 24234 - Douglas Electrical Components
Specs
Connector Type Coaxial Connector; Military Connector
Mounting Bulkhead
Contact Size (AWG) 20 AWG
View Details
MHV Coaxial Connector, Air-side, 5000 Volts, 3 Amps - A0060-1-CN - MPF Products, INC.
Specs
Connector Type Coaxial Connector
Voltage Rating 5000 volts
Current Rating 3.0 amps
View Details