Molex Flat Flex Ribbon Jumpers, Cables 150320823

Description
"CABLE FFC/FPC 23POS 0.3MM 8"""
Request a Quote Datasheet
Description
"CABLE FFC/FPC 23POS 0.3MM 8"""
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flat Flex Ribbon Jumpers, Cables - 900-0150320823-ND - DigiKey
Thief River Falls, MN, United States
Flat Flex Ribbon Jumpers, Cables
900-0150320823-ND
Flat Flex Ribbon Jumpers, Cables 900-0150320823-ND
"CABLE FFC/FPC 23POS 0.3MM 8"""

"CABLE FFC/FPC 23POS 0.3MM 8"""

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Cable Assemblies
Product Number 900-0150320823-ND
Product Name Flat Flex Ribbon Jumpers, Cables
Unlock Full Specs
to access all available technical data

Similar Products

Stability Cables - SP-292-MM-72 - Maury Microwave
Specs
Application RF
Connector Type 2.92mm
View Details
I/O Cable Assemblies - RG9135 - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security, Storage and Communication
Cable Shielding No Shielding
Connector Type Combo D-SUB 13W3
View Details
Standard Cable Assemblies - Bx4S-BeP4(XX) - Strainsert
Specs
Cable Length 10 to 100 ft (30.48 to 305 dm)
Connector Type PIG TAIL
View Details
High Performance Cable Assemblies: Lab-Flex® Series -  - Molex Signal Tech Industrial Ltd.
Specs
Application RF
View Details