Molex Cable Assy, Fpc, 21Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 15032-0621

Description
CABLE ASSY, FPC, 21POS, 3MM, 6", BRN/ORG; No. of Conductors:21Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 21POS, 3MM, 6", BRN/ORG; No. of Conductors:21Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 21Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex - 46AK7817 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 21Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
46AK7817
Cable Assy, Fpc, 21Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex 46AK7817
CABLE ASSY, FPC, 21POS, 3MM, 6", BRN/ORG; No. of Conductors:21Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 21POS, 3MM, 6", BRN/ORG; No. of Conductors:21Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:6"; Cable Length - Metric:152mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7817
Product Name Cable Assy, Fpc, 21Pos, 3Mm, 6, Brn/org; No. Of Conductors Molex
Cable Length 0.4987 ft (1.52 dm)
Unlock Full Specs
to access all available technical data

Similar Products

TNC Male Test Cable, RG58C/U - 1356 - E-Z-HOOK, a division of Tektest, Inc.
E-Z-HOOK, a division of Tektest, Inc.
Specs
Cable Type Coaxial
Cable Length 1.5 to 5 ft (4.57 to 15.24 dm)
View Details
Cable Assembly - 60099A50 - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Application Instrumentation and Control
Connector Type BNC
View Details
Standard Cable - Model SAC-210 - A.H. Systems Inc.
Specs
Application RF
Product Type Patch; RG-58
Cable Type Coaxial
View Details
EKL Light Serial Resistance Heating Cable - ekl-light - BARTEC
Specs
Rated Temperature -51.11 to 127 C (-60 to 260 F)
View Details