Molex Cable Assy, Fpc, 33Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 15032-0433

Description
CABLE ASSY, FPC, 33POS, 3MM, 4", BRN/ORG; No. of Conductors:33Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet
Description
CABLE ASSY, FPC, 33POS, 3MM, 4", BRN/ORG; No. of Conductors:33Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cable Assy, Fpc, 33Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex - 46AK7803 - Newark, An Avnet Company
Chicago, IL, United States
Cable Assy, Fpc, 33Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
46AK7803
Cable Assy, Fpc, 33Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex 46AK7803
CABLE ASSY, FPC, 33POS, 3MM, 4", BRN/ORG; No. of Conductors:33Conduct or; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

CABLE ASSY, FPC, 33POS, 3MM, 4", BRN/ORG; No. of Conductors:33Conductor; Pitch Spacing:0.3mm; Contact Orientation:Same Sided Contacts; Cable Length - Imperial:4"; Cable Length - Metric:102mm; Jacket Color:Brown, Orange RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company
Product Category Cable Assemblies
Product Number 46AK7803
Product Name Cable Assy, Fpc, 33Pos, 3Mm, 4, Brn/org; No. Of Conductors Molex
Cable Length 0.3346 ft (1.02 dm)
Unlock Full Specs
to access all available technical data

Similar Products

SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Phase Stable Cable Assemblies: Lab-Flex® T Series -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Application RF
Standards / Certifications Certified to ISO 9001, 14001 and 45001; meets NF, DIN, EN, IEEE, IEC, HE and UTE standards; UL94 VO; RoHS compliant; IRIS
View Details
USB-to-RS485 Adapter Cable - CBL06 - Laurel Electronics LLC
Specs
Product Type Serial; USB
View Details
Zebra Scanner Charging Cable - Coiled USB-C Fast Charging Solution by AGOZ - AG-COILAC_ZBR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-C
View Details